EN
  • EN
  • DE

TPS61096ADSST

Part No TPS61096ADSST
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 350MA 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS61096
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46930-6, 296-46930-1, 296-46930-2, TPS61096ADSST-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851934-TPS61096ADSST
Ultra Librarian 3D Model Ultra Librarian TPS61096ADSST CAD Model

Description

The TPS61096ADSST from Texas Instruments is a high-performance, fully integrated synchronous boost converter that is designed to provide efficient power management for a wide variety of applications. This device is part of Texas Instruments’ extensive portfolio of power management integrated circuits (ICs), and it boasts an array of features that make it suitable for portable and battery-powered devices.

Key Features

  • Wide Input Voltage Range: The TPS61096ADSST operates with an input voltage range from 0.5V to 5.5V, making it versatile for use with various battery technologies, including Li-Ion, NiMH, or alkaline cells.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 5.5V, which allows designers to tailor the output to suit the specific voltage requirements of their application.
  • High Efficiency: With synchronous rectification and a switch current limit of up to 1.5A, the device ensures high efficiency across a wide load range.
  • Low Quiescent Current: The low quiescent current of 17µA (typical) during operation makes it an excellent choice for battery-powered applications where extending battery life is crucial.
  • Power Save Mode: The TPS61096ADSST includes a power save mode that reduces quiescent current during light load conditions, further improving battery life.
  • Package: Available in a 3mm x 3mm 10-pin SON package, the device is compact and suitable for space-constrained applications.
  • Protection Features: The converter is equipped with over-temperature and over-current protection, ensuring reliable operation under various conditions.

Applications

The TPS61096ADSST is ideal for a range of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless power supplies
  • Energy harvesting
  • Backup power supplies
  • Medical devices

With its advanced features and reliable performance, the TPS61096ADSST is an excellent choice for designers looking to optimize power efficiency and extend battery life in their products. Its small footprint and robust protection features make it a versatile component in the power management landscape.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8682 $56.0460
70+ $1.5329 $107.3030
105+ $1.4850 $155.9250
140+ $1.4371 $201.1940
180+ $1.3892 $250.0560
245+ $1.2455 $305.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess