EN
  • EN
  • DE

TPS61189ARTJR

Part No TPS61189ARTJR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 707923-TPS61189ARTJR
Ultra Librarian 3D Model Ultra Librarian TPS61189ARTJR CAD Model

Description

The TPS61189ARTJR is a high-efficiency, fully integrated synchronous boost converter tailored for LED backlighting applications. Manufactured by Texas Instruments, this device is designed to drive multiple LEDs in series, ensuring consistent brightness and enhancing the overall visual experience in various display applications.

Key Features

  • Wide Input Voltage Range: The TPS61189ARTJR operates over a broad input voltage range, making it versatile for various power supply conditions.
  • Integrated MOSFETs: With internal high-side and low-side MOSFETs, the device reduces external component count, which in turn minimizes the PCB footprint and simplifies the design process.
  • Programmable Switching Frequency: The switching frequency is programmable via an external resistor, providing flexibility to optimize for efficiency or to avoid interference with other system frequencies.
  • PWM Dimming: It supports high-frequency PWM dimming, which enables precise control over the LED brightness levels, thus improving the power efficiency and extending the LED lifespan.
  • Over-Voltage Protection: The built-in over-voltage protection ensures the longevity of the device by preventing damage due to unexpected voltage spikes.
  • Thermal Shutdown: Thermal shutdown functionality is included to protect the device in high-temperature conditions.

Applications

The TPS61189ARTJR is ideal for a range of applications that require high-efficiency LED backlighting. These include:

  • Notebook computers
  • Tablets
  • Monitors and TVs
  • Portable media players
  • Automotive infotainment systems

Package and Quality

Encased in a small 16-pin WQFN package, the TPS61189ARTJR is designed for space-constrained applications. It is RoHS compliant and adheres to Texas Instruments' quality standards, ensuring reliability and performance in demanding environments.

Whether you're developing the latest consumer electronics or enhancing automotive displays, the TPS61189ARTJR offers a high-performance, integrated solution for your LED backlighting needs.

You May Also Be Interested in

Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.1640
Others
Lowest to $0.0520
Others
Lowest to $0.5454
Others
Lowest to $0.2657
Others
Lowest to $0.0201
Others
Lowest to $52.2788
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.9265 $88.9265
2+ $86.1475 $172.2950
3+ $83.3686 $250.1058
4+ $80.5896 $322.3584
5+ $72.2528 $361.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess