EN
  • EN
  • DE

TPS61254YFFR

Part No TPS61254YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 4.5V 1.9A SYNC 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 4.35V
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 1.9A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 034304-TPS61254YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61254YFFR CAD Model

Description

The TPS61254YFFR is a high-efficiency synchronous boost converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is ideal for applications requiring a higher voltage from a lower voltage supply. It's particularly well-suited for portable electronics, such as smartphones, tablets, and wearables, where extended battery life is crucial.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.3V to 5.5V, making it versatile for various battery technologies and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V to match the requirements of the load, ensuring compatibility with a multitude of devices and systems.
  • High Efficiency: With its synchronous boost topology, the TPS61254YFFR achieves high efficiency across a wide load range, which is critical for maximizing battery life in portable applications.
  • Integrated Power Switches: The IC includes built-in power MOSFETs, which reduce the external component count and simplify the circuit design.
  • Power Save Mode: It features a power save mode that reduces quiescent current during light load conditions, further enhancing battery life.
  • Protection Features: The TPS61254YFFR incorporates overvoltage, overcurrent, and thermal protection mechanisms to ensure safe operation under various conditions.
  • Compact Package: Supplied in a 2x2mm 9-ball WCSP (Wafer Chip Scale Package), the device is designed for space-constrained applications.

Applications

The TPS61254YFFR is highly suitable for a range of applications that demand a compact, efficient, and reliable power solution. These include but are not limited to:

  • Portable and wearable electronics
  • Smartphones and tablets
  • Wireless headphones and Bluetooth accessories
  • Medical devices
  • IoT devices

Conclusion

In conclusion, the TPS61254YFFR from Texas Instruments is a state-of-the-art boost converter that offers a perfect blend of efficiency, versatility, and compactness. It is engineered to meet the demands of modern portable electronics, ensuring that devices not only operate effectively but also maintain their charge for longer periods. For designers and engineers looking for a power management solution that can keep up with the evolving landscape of technology, the TPS61254YFFR is an excellent choice.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.3123
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0213 $50.5325
61+ $1.6585 $101.1685
94+ $1.6067 $151.0298
129+ $1.5549 $200.5821
167+ $1.5030 $251.0010
223+ $1.3476 $300.5148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,180 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess