EN
  • EN
  • DE

TPS612564CYFFT

Part No TPS612564CYFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS612564CYFFT / Conv DC-DC 2.3V to 5.5V Step Up Single-Out 5.4V 0.8A 9-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 5.4V
Output Current 900mA
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 798041-TPS612564CYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS612564C
Introduction Date July 09, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS612564CYFFT CAD Model

Description

Introducing the TPS612564CYFFT by Texas Instruments

The TPS612564CYFFT is a cutting-edge power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This high-performance device is part of TI's extensive portfolio of power management solutions, specifically engineered to meet the stringent requirements of today's advanced electronic applications.

Efficient Power Boost Solution

The TPS612564CYFFT is a boost converter that is adept at increasing the voltage from its input power source to a higher output voltage, ensuring consistent and reliable power delivery for devices that require a voltage boost for optimal operation. This makes the IC an ideal choice for use in battery-powered applications where extending the battery life is crucial, such as portable electronics, wearables, and Internet of Things (IoT) devices.

Key Features and Benefits

  • Wide Input Voltage Range: The device supports an input voltage range that allows for flexible usage in various applications, accommodating the needs of systems with different power requirements.
  • High-Efficiency Output: The TPS612564CYFFT is designed to provide a high-efficiency output, which is essential for maximizing battery life and reducing thermal stress on the system.
  • Compact Footprint: With its small form factor, this IC is perfect for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • Integrated Functionalities: The IC comes with built-in features such as over-current protection and thermal shutdown, contributing to the overall safety and durability of the end product.

Applications

Due to its versatility, the TPS612564CYFFT can be integrated into a wide variety of applications. It is particularly beneficial for portable devices that require a compact power solution with high efficiency. This includes smartphones, tablets, digital cameras, and other handheld devices. Additionally, it is suitable for powering sensors, wireless communication modules, and other small-scale electronic components in the IoT ecosystem.

With the TPS612564CYFFT, Texas Instruments continues to demonstrate its commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. Designers and engineers can rely on this IC to deliver stable and efficient power, ensuring their products perform at their best while maintaining a competitive edge in the market.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1378 $51.2010
110+ $0.9336 $102.6960
170+ $0.9045 $153.7650
230+ $0.8753 $201.3190
300+ $0.8461 $253.8300
400+ $0.7586 $303.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,202 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess