EN
  • EN
  • DE

TPS62040DGQRG4

Part No TPS62040DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.2 A/1.25 MHz, HIGH-EFFICIENCY STEP-DOWN CONVERTER | IC REG BUCK ADJ 1.2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.7V
Maximum Output Voltage 6V
Output Current 1.2A
Switching Frequency 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS62040
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1272823-TPS62040DGQRG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62040DGQRG4 CAD Model

Description

Overview of TPS62040DGQRG4

The TPS62040DGQRG4 is a highly efficient synchronous step-down DC/DC converter from Texas Instruments, designed to meet the power management needs of various applications. This component is part of the TPS62040 series, which is known for its compact size, high performance, and reliability.

Key Features

  • High Efficiency: With an efficiency of up to 95%, this voltage regulator ensures minimal power loss during operation, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 2.5V, which allows for flexible use in different circuit designs.
  • Load Capability: It can deliver up to 600mA of continuous output current, which is adequate for a wide range of low-power applications.
  • Low Dropout Operation: Its low dropout feature enables the converter to continue to regulate the output voltage even when the input-to-output voltage differential is very small.
  • Operating Frequency: The device operates at a fixed frequency of 1.2MHz, allowing the use of small surface mount inductors and capacitors, which saves board space and reduces overall solution size.

Applications

The TPS62040DGQRG4 is ideal for portable and battery-powered applications due to its power efficiency and compact footprint. It is commonly used in:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth™ devices
  • Digital cameras and audio devices
  • Portable medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS62040DGQRG4 is no exception. It is designed to meet the rigorous standards required by the industry, ensuring both consistent performance and reliability. Additionally, the device features thermal shutdown and overcurrent protection, safeguarding your application from potential damage due to overheating or excessive current conditions.

Package and Availability

The TPS62040DGQRG4 comes in a small, lead-free, thermally enhanced MSOP-10 PowerPAD™ package, which is designed for optimal thermal performance and space-saving on the PCB. It is available through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0962 $50.3088
59+ $1.7200 $101.4800
91+ $1.6663 $151.6333
125+ $1.6125 $201.5625
161+ $1.5588 $250.9668
215+ $1.3975 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,140 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess