EN
  • EN
  • DE

TPS62125DSGR

Part No TPS62125DSGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 10V
Output Current 300mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 034351-TPS62125DSGR
Family Name TPS62125
Introduction Date March 01, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62125DSGR CAD Model

Description

The TPS62125DSGR is a high-efficiency synchronous step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to meet the needs of power-sensitive applications, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Wide Input Voltage Range: The TPS62125DSGR operates over a 3V to 17V input voltage range, allowing it to support a variety of power sources, including single-cell and multi-cell batteries, as well as regulated 5V and 12V power rails.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.9V to 6V, enabling designers to tailor the output to match the voltage requirements of the target application.
  • High Efficiency: With up to 96% efficiency, the device ensures minimal power loss during operation, contributing to longer battery life and reduced thermal footprint.
  • Low Quiescent Current: The TPS62125DSGR features a low quiescent current of typically 11μA, making it suitable for applications where conserving battery life is critical.
  • Power Save Mode: It incorporates a Power Save Mode that maintains high efficiency at light loads, further extending battery life when the device is in standby or idle states.
  • Small Package Size: Packaged in a compact 8-pin WSON (DSGR) package, the TPS62125DSGR is optimized for space-constrained applications.

Applications

The versatility of the TPS62125DSGR makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Wireless power supplies
  • Energy harvesting
  • Point-of-load conversions
  • Embedded systems

Quality and Reliability

As with all Texas Instruments products, the TPS62125DSGR is built to meet high standards of quality and reliability. It is designed to provide stable and consistent performance across its operational temperature range, ensuring that it meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6872 $51.5400
180+ $0.5639 $101.5020
275+ $0.5463 $150.2325
380+ $0.5287 $200.9060
490+ $0.5110 $250.3900
655+ $0.4582 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess