EN
  • EN
  • DE

NAND512W3A2BN6

Part No NAND512W3A2BN6
Manufacturer STMicroelectronics
Description 128 Mbit, 256 Mbit, 512 Mbit, 1 Gbit (x8/x16) 528 Byte/264 Word Page, 1.8V/3V, NAND Flash Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229370-NAND512W3A2BN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2BN6 CAD Model

Description

The NAND512W3A2BN6 is a high-performance NAND Flash memory device from the reputable semiconductor manufacturer, STMicroelectronics. This memory component is designed to offer a combination of density, speed, and endurance, making it an ideal storage solution for a wide range of applications, such as digital media devices, solid-state drives, and other forms of embedded storage.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 512 Megabits (64 Megabytes), allowing for ample space to store critical data and applications.
  • Page Size: It features a page size of 2112 bytes, which includes a 64-byte spare area, used primarily for error correction code (ECC) and other metadata.
  • Interface: The NAND512W3A2BN6 utilizes a parallel interface for communication, providing reliable and fast data transfers.
  • Supply Voltage: It operates at a power supply voltage of 2.7V to 3.6V, accommodating a range of power environments and ensuring energy-efficient operation.
  • Endurance: The device is rated for a minimum of 100,000 program/erase cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: It offers an impressive data retention period, safeguarding stored information over extended periods of time.
  • Package: The NAND Flash memory comes in a TSOP48 package, which is widely used and suitable for standard PCB layouts.

Applications

The NAND512W3A2BN6 is versatile and can be used in various applications, including:

  • Digital cameras and camcorders
  • Portable media players
  • GPS navigation systems
  • Mobile phones and smartphones
  • Set-top boxes and digital TVs
  • Industrial and medical equipment

In summary, the NAND512W3A2BN6 from STMicroelectronics is a robust and reliable NAND Flash memory device that offers a balance of performance, density, and durability, making it a top choice for designers and engineers looking to integrate high-quality storage solutions into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess