EN
  • EN
  • DE

TPS62160QDSGTQ1

Part No TPS62160QDSGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK ADJ 1.05A 8WSON / Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 6V 1A Automotive 8-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, DCS-Control
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 17V
Output Voltage 0.9V
Output Voltage MAX 6V
Output Current 1.05A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 798064-TPS62160QDSGTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62160-Q1
Introduction Date December 03, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62160QDSGTQ1 CAD Model

Description

The TPS62160QDSGTQ1 from Texas Instruments is a highly efficient synchronous step-down DC-DC converter, tailored for automotive applications. It is designed to provide a compact power management solution for systems that require a low-power, highly efficient, and space-saving design.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 3 to 17V, making it suitable for a variety of automotive power supply rails.
  • High Efficiency: With its synchronous step-down regulator topology, it achieves high efficiency across a wide load range, which is critical for reducing thermal stress and extending battery life in automotive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, allowing for a high degree of flexibility to power various electronic components.
  • Low EMI: It features a 2.25MHz fixed switching frequency which helps to minimize electromagnetic interference (EMI), a key consideration in automotive design.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to safeguard the system during abnormal operating conditions.
  • Qualified for Automotive Applications: As a part of Texas Instruments' automotive product line, this converter is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions.

Applications

The TPS62160QDSGTQ1 is ideal for powering microcontrollers, sensors, and other electronic components within the automotive environment. It can be used in infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that demand high efficiency and reliability.

Package and Availability

This converter is available in a small 10-pin WSON package, which is highly suitable for space-constrained applications. The TPS62160QDSGTQ1 is part of Texas Instruments' commitment to providing robust and reliable power solutions for the demanding automotive industry.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6712 $50.1360
75+ $1.3712 $102.8400
115+ $1.3284 $152.7660
160+ $1.2855 $205.6800
205+ $1.2427 $254.7535
270+ $1.1141 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,969 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess