EN
  • EN
  • DE

TPS62184YZFR

Part No TPS62184YZFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 24DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62184
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52019-1, 296-52019-2, TPS62184YZFR-ND, 296-52019-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845603-TPS62184YZFR
Ultra Librarian 3D Model Ultra Librarian TPS62184YZFR CAD Model

Description

Product Overview: TPS62184YZFR from Texas Instruments

The TPS62184YZFR is a state-of-the-art step-down converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This high-efficiency synchronous switcher is optimized for compact power solutions, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Input Voltage Range: The TPS62184YZFR operates over a wide input voltage range from 3 V to 17 V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Output Current: It is capable of delivering up to 2 A of continuous output current, making it suitable for powering a diverse array of devices.
  • High Efficiency: With its synchronous step-down converter design, it achieves high power conversion efficiency, which is crucial for battery-powered devices as it extends battery life and reduces thermal dissipation.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of the specific load being driven.
  • Advanced Packaging: The TPS62184YZFR comes in a compact QFN package, which is highly valued for its small footprint and low profile, essential for modern slim devices.

Applications

This versatile IC can be used in various applications, including but not limited to:

  • Portable and battery-powered equipment
  • Mobile phones and tablets
  • Data storage systems
  • Power supplies for DSPs and MCUs
  • Networking and telecommunications

Quality and Reliability

TI's commitment to quality ensures that the TPS62184YZFR meets the highest standards of reliability and performance. It is designed to withstand the rigors of everyday use, making it a dependable choice for critical applications where consistent operation is paramount.

Environmental Compliance

The TPS62184YZFR is manufactured with environmental consciousness in mind. TI ensures that their products comply with international regulations, contributing to a greener and more sustainable future.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1886 $51.0176
39+ $2.6163 $102.0357
60+ $2.5346 $152.0760
82+ $2.4528 $201.1296
106+ $2.3711 $251.3366
142+ $2.1258 $301.8636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess