EN
  • EN
  • DE
  • IT

TPS62228DDCR

Part No TPS62228DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.875V 0.4A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.875V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112362-TPS62228DDCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62228DDCR CAD Model

Description

Product Overview: Texas Instruments TPS62228DDCR

The TPS62228DDCR is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact, integrated power solution is designed for battery-powered and low-power applications where space and power efficiency are of paramount importance.

Key Features

  • High Efficiency: The TPS62228DDCR boasts an impressive efficiency of up to 95%, which is ideal for extending battery life in portable devices.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 1.2V to 6V, allowing it to be used with a variety of components and systems.
  • Low Quiescent Current: With a low quiescent current of just 17µA, the device ensures minimal power draw when in standby mode, further conserving battery life.
  • Power Save Mode: The TPS62228DDCR includes a power save mode that optimizes efficiency at light loads, making it suitable for applications with varying power demands.
  • High Switching Frequency: Operating at a high switching frequency of 2.25MHz, the converter allows for the use of small inductors and capacitors, reducing the overall solution size.

Applications

Designed to meet the needs of a broad range of applications, the TPS62228DDCR is particularly well-suited for:

  • Portable and battery-powered electronics
  • Wireless and RF power supplies
  • Smartphones and wearable devices
  • Microcontroller power supplies
  • Energy harvesting and solar-powered systems

Package and Reliability

The TPS62228DDCR comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. The device is also characterized for operation over a wide temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Support and Resources

Texas Instruments provides extensive technical support and resources for the TPS62228DDCR, including datasheets, application notes, and design tools to facilitate rapid integration into your product designs. With its combination of efficiency, flexibility, and compact size, the TPS62228DDCR is a superior choice for your power management needs.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1909 $53.5905
105+ $0.9772 $102.6060
160+ $0.9467 $151.4720
220+ $0.9161 $201.5420
285+ $0.8856 $252.3960
380+ $0.7940 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess