The TPS62228DDCRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments. Designed to meet the rigorous power management requirements of modern portable devices, this converter is capable of delivering up to 600mA of continuous current. It operates at a 2.25MHz fixed switching frequency, which allows for small external components and a compact footprint on the PCB.
Key Features
- High Efficiency: The device provides an efficient power conversion, which can extend battery life in portable devices.
- Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 6V, allowing for a wide range of applications.
- Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for battery-powered applications.
- Power Save Mode: At light loads, the converter enters Power Save Mode to maintain high efficiency over the entire load current range.
- Thermal Protection: The TPS62228DDCRG4 includes thermal shutdown protection to prevent damage from overheating.
Applications
The versatile nature of the TPS62228DDCRG4 makes it a perfect fit for a variety of applications, including but not limited to:
- Smartphones and PDAs
- Wireless LAN Card and Modules
- Portable Media Players
- Digital Cameras
- Other Battery-Powered Devices
Quality and Reliability
Texas Instruments is known for their commitment to quality and reliability, and the TPS62228DDCRG4 is no exception. It is designed to meet the high standards required by the industry, ensuring stable performance across various conditions and applications.
Package and Availability
The TPS62228DDCRG4 comes in a small 6-pin SOT-23 package, making it ideal for space-constrained applications. It is available for order and can be sourced through Texas Instruments' extensive distribution network.
Technical Support and Resources
For engineers and product designers, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TPS62228DDCRG4 into your next project.