EN
  • EN
  • DE

MIC5203-4.5YM5 TR

Part No MIC5203-4.5YM5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830887-MIC5203-4.5YM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5203-4.5YM5 TR CAD Model

Description

The MIC5203-4.5YM5 TR is a low-dropout (LDO) voltage regulator manufactured by Micrel, now part of Microchip Technology. This regulator is designed to provide a stable 4.5V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications where efficient power management is crucial. The 'TR' suffix typically indicates that the component is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications:

  • Battery-Powered Devices: Ideal for applications requiring a stable 4.5V supply in portable devices such as smartphones, tablets, and handheld gaming consoles.
  • Post-Regulation: Can be used as a post-regulator in switching power supplies to provide a cleaner and more stable output voltage.
  • Microcontroller Power Supply: Provides a regulated 4.5V supply for microcontrollers and microprocessors.
  • Wireless Communication Devices: Used in wireless modules and other RF applications.
  • Sensor Power Supply: Provides a stable voltage source for sensors and other analog circuitry.

Features:

  • Low Dropout Voltage: Ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 4.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the overall size and cost of the application.
  • Small Package: Typically available in a small SOT-23-5 package.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable devices.
  • Stable Output Voltage: Ensures reliable performance of sensitive electronic circuits.
  • Protection Features: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs.
  • Cost-Effective: Stable operation with ceramic capacitors reduces the need for more expensive tantalum or electrolytic capacitors.

The MIC5203-4.5YM5 TR typically comes in a SOT-23-5 package. Specifications include a low dropout voltage (specific value depends on load current), input voltage range, output current capability (usually around 150mA), and an operating temperature range. For detailed specifications, consult the official datasheet. Its combination of low dropout voltage, low quiescent current, and robust protection features make it a good choice for various portable and battery-powered applications requiring a regulated 4.5V supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess