EN
  • EN
  • DE
  • IT

TPS622318DRYT

Part No TPS622318DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.25V 0.5A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1112373-TPS622318DRYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS622318DRYT CAD Model

Description

Product Overview: TPS622318DRYT by Texas Instruments

The TPS622318DRYT is a high-efficiency synchronous step-down DC/DC converter manufactured by Texas Instruments, designed to provide a compact and energy-efficient solution for portable and battery-powered applications. This advanced power management integrated circuit (IC) is capable of delivering up to 1 A of continuous output current with excellent load and line regulation.

Key Features

  • Output Voltage Range: The TPS622318DRYT offers an adjustable output voltage range from 1.8 V to 6 V, which can be set with external resistors, making it versatile for various applications.
  • High Efficiency: With up to 95% efficiency, this converter operates with a 2.25 MHz switching frequency, which allows for the use of small inductors and capacitors, resulting in a compact power supply solution.
  • Power Save Mode: It includes a power save mode that improves efficiency at light loads, thus extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of 17 µA, which further enhances its suitability for battery-powered applications.
  • Thermal and Overcurrent Protection: The TPS622318DRYT is equipped with thermal shutdown and overcurrent protection, safeguarding the IC and the system from damage due to overheating and excessive current draw.

Applications

The versatility of the TPS622318DRYT makes it an excellent choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Tools
  • Portable Media Players
  • Wearable Technology
  • IoT Devices

Package and Availability

Encased in a 6-pin, 2x2mm2 SON package, the TPS622318DRYT is designed for space-constrained applications. The compact footprint and low profile of the package make it ideal for slim and portable designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and evaluation modules for the TPS622318DRYT, ensuring designers can implement this power solution with confidence and ease.

For more detailed specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5606 $54.6210
80+ $1.2805 $102.4400
125+ $1.2405 $155.0625
170+ $1.2005 $204.0850
220+ $1.1605 $255.3100
290+ $1.0404 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess