The TPS622319DRYR from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter ideally suited for portable and battery-powered applications. This component operates at a 2.25MHz fixed switching frequency, which allows for the use of small inductors and capacitors, resulting in a compact power supply solution.
Key Features
- High Efficiency: Capable of up to 95% efficiency, the TPS622319DRYR maximizes battery life in portable devices.
- Wide Input Voltage Range: Designed to accommodate a broad range of power sources, this converter supports input voltages from 2V to 6V.
- Adjustable Output Voltage: Users can set the output voltage from 0.6V to 4V, which allows for flexibility in powering various circuits.
- Low Output Voltage Ripple: High-frequency operation and optimized control loop design ensure low voltage ripple, providing stable power to sensitive electronics.
- Power Save Mode: At light loads, the converter enters a power save mode to maintain high efficiency over the entire load range.
- Over-Temperature Protection: The device includes thermal shutdown protection to safeguard against excessive temperature rise.
Applications
The TPS622319DRYR is versatile and can be used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Wearable Devices
- Wireless Power Supplies
- Portable Medical Equipment
- Energy Harvesting Systems
Package and Quality
Offered in a compact 6-pin SON package, the TPS622319DRYR is designed to occupy minimal space on a PCB, making it a perfect fit for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, ensuring that this product meets stringent industry standards for performance and durability.
Summary
With its high efficiency, wide input voltage range, and adjustable output voltage, the TPS622319DRYR from Texas Instruments is an excellent choice for designers looking to optimize power consumption and extend battery life in portable electronic devices. Its small footprint and robust protection features further enhance its suitability for a wide range of applications.