EN
  • EN
  • DE

TPS62291DRVR

Part No TPS62291DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034390-TPS62291DRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS62291
Introduction Date April 01, 2007
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62291DRVR CAD Model

Description

Product Overview: Texas Instruments TPS62291DRVR

The Texas Instruments TPS62291DRVR is a high-efficiency synchronous step-down DC/DC converter tailored for battery-powered and low-power applications. This compact and versatile power management integrated circuit (PMIC) is designed to deliver a stable and efficient voltage supply, making it an ideal choice for portable electronics such as smartphones, tablets, and wireless sensors.

With an input voltage range of 2.5V to 6V, the TPS62291DRVR is capable of supporting a variety of power sources, including single-cell Li-Ion batteries and 3-cell NiMH or alkaline batteries. It provides an adjustable output voltage from 0.8V to VIN, which allows designers to customize the voltage level to match the specific requirements of their application.

The device features a 2MHz fixed switching frequency that enables the use of small inductors and capacitors, resulting in a compact solution footprint. Its high-frequency operation also allows for a fast transient response, which is critical for maintaining voltage stability during sudden changes in load. Moreover, the TPS62291DRVR comes in a tiny 2x2mm 6-pin SON package, making it an excellent choice for space-constrained applications.

The TPS62291DRVR incorporates advanced power-saving modes, such as Power Save Mode, which significantly improves efficiency at light loads. This feature is particularly beneficial for extending battery life in portable devices. Additionally, the device boasts a low quiescent current and a 100% duty cycle for low-dropout operation, ensuring efficient use of battery power.

Protection features are also embedded within the TPS62291DRVR, including over-temperature and over-current protection, which safeguard the device and the system against adverse conditions. The thermal shutdown feature ensures that the device remains within safe operating temperatures, enhancing system reliability.

In summary, the Texas Instruments TPS62291DRVR is a highly efficient, flexible, and compact solution for power management in low-power electronics. Its wide input voltage range, adjustable output, and advanced features make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5952 $55.8320
80+ $1.3089 $104.7120
120+ $1.2680 $152.1600
165+ $1.2271 $202.4715
215+ $1.1862 $255.0330
285+ $1.0635 $303.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess