The TPS62302DRC is a high-efficiency synchronous step-down DC-DC converter designed by Texas Instruments (TI), a global semiconductor company that designs and manufactures a wide array of integrated circuits. This product is engineered to meet the power management requirements of battery-powered portable devices such as smartphones, tablets, and other handheld electronics.
Key Features
- High Efficiency: The TPS62302DRC boasts a high efficiency of up to 96%, which helps to extend battery life in portable devices.
- Adjustable Output Voltage: It offers an adjustable output voltage range from 0.75V to 1.8V, which allows for versatile use across various applications.
- Fast Transient Response: The device's fast transient response ensures stable performance during rapid load changes, which is critical for maintaining power integrity.
- Small Footprint: Packaged in a compact 10-pin SON (DRC) package, the TPS62302DRC is ideal for space-constrained applications.
- Low Output Ripple: It provides low output voltage ripple, ensuring clean power delivery to sensitive electronic components.
Technical Specifications
- Input Voltage Range: 2.5V to 6.0V
- Output Current: Up to 800mA
- Switching Frequency: 3MHz (Typical)
- Thermal Shutdown and Overcurrent Protection
- Power Save Mode for Light Load Efficiency
The TPS62302DRC is not just about efficiency; it also integrates multiple protection features such as thermal shutdown and overcurrent protection, safeguarding the device and the system it powers from potential damage. Additionally, its power save mode optimizes efficiency during light load conditions, further conserving energy.
With its advanced features and compact design, the TPS62302DRC from Texas Instruments is an excellent choice for designers looking to optimize power consumption without sacrificing performance in their next-generation portable devices.
For more detailed information, including datasheets, application notes, and design resources, visit the Texas Instruments website or contact their support team.