EN
  • EN
  • DE

TPS62303DRCRG4

Part No TPS62303DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.5A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055728-TPS62303DRCRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62303DRCRG4 CAD Model

Description

Product Overview: TPS62303DRCRG4

The TPS62303DRCRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. Designed to operate with a single-cell lithium-ion battery, the TPS62303DRCRG4 is an ideal power management solution for portable devices where efficient power conversion is crucial for maximizing battery life and minimizing heat generation.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 2.5V to 6.0V, making it versatile for various applications.
  • High-Efficiency: With an efficiency of up to 96%, the TPS62303DRCRG4 ensures minimal loss of power during conversion, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.75V to 3.6V, allowing for flexibility in powering different components within the device.
  • High Output Current: It is capable of delivering up to 3A of continuous output current, making it suitable for high-performance portable electronics.
  • Low Output Voltage Ripple: The converter design minimizes output voltage ripple, providing a stable power supply to sensitive electronics.
  • Fast Transient Response: The device is designed for excellent transient response, quickly adapting to changes in load conditions without compromising the performance.
  • Small Package Size: Housed in a small 3x3mm QFN package, the TPS62303DRCRG4 saves valuable board space in compact electronic designs.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from excessive temperatures and currents.

Applications

The TPS62303DRCRG4 is particularly well-suited for portable electronics where efficient power conversion is a priority. This includes smartphones, digital cameras, handheld gaming devices, and portable media players. Additionally, its small footprint and high efficiency make it an excellent choice for space-constrained applications such as wearable technology and IoT devices.

Quality and Reliability

As with all Texas Instruments products, the TPS62303DRCRG4 is manufactured to the highest quality standards, ensuring reliability and performance in the field. Whether for consumer electronics or industrial applications, this power converter stands as a testament to Texas Instruments' commitment to providing innovative power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1246 $50.6070
110+ $0.9228 $101.5080
170+ $0.8940 $151.9800
235+ $0.8651 $203.2985
300+ $0.8363 $250.8900
405+ $0.7498 $303.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,922 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess