EN
  • EN
  • DE

TPS62401DRCRG4

Part No TPS62401DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/1.8V DL 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.1V, 1.575V (1.8V)
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055734-TPS62401DRCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62401DRCRG4 CAD Model

Description

Overview of TPS62401DRCRG4

The TPS62401DRCRG4 is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, designed to meet the power management requirements of battery-powered and low-power applications. This advanced power solution integrates two voltage regulators in a compact package, providing a space-efficient design for a variety of electronic devices.

Key Features

  • Dual Output Channels: The device features two independent output channels with adjustable output voltages, making it versatile for powering multiple components within a system.
  • High Efficiency: With up to 95% efficiency, the TPS62401DRCRG4 ensures minimal power loss during conversion, extending battery life in portable applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.25V to 6V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 1.2 MHz, allowing designers to optimize the converter for size or efficiency based on the application's requirements.
  • Power Save Mode: An integrated power save mode enhances efficiency at light loads, further conserving energy in battery-operated devices.
  • Small Footprint: Housed in a small 10-pin VSON package, the TPS62401DRCRG4 saves valuable board space in compact electronic systems.

Applications

The TPS62401DRCRG4 is ideal for a range of applications, including:

  • Smartphones and tablets
  • Wireless power tools
  • Portable media players
  • Wearable technology
  • Medical devices

Protection Features

Equipped with a suite of protection features, the TPS62401DRCRG4 ensures safe operation under various conditions. These include:

  • Over-temperature protection
  • Under-voltage lockout
  • Over-current protection
  • Short-circuit protection

With its combination of dual outputs, high efficiency, and a compact form factor, the TPS62401DRCRG4 from Texas Instruments is an excellent choice for designers seeking a reliable and flexible power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2635 $52.2160
38+ $2.6778 $101.7564
58+ $2.5941 $150.4578
80+ $2.5104 $200.8320
104+ $2.4268 $252.3872
138+ $2.1757 $300.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess