EN
  • EN
  • DE

TPS62402DRCR

Part No TPS62402DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/3.3V DL 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V (3.3V)
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112406-TPS62402DRCR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS62402DRCR CAD Model

Description

Overview of Texas Instruments TPS62402DRCR

The TPS62402DRCR is a high-efficiency, synchronous step-down DC-DC converter brought to you by the renowned manufacturer Texas Instruments. This advanced power management integrated circuit is designed to meet the stringent power requirements of portable and battery-powered applications. With its compact form factor and rich set of features, the TPS62402DRCR is an ideal choice for designers looking to maximize battery life while maintaining a high performance in their products.

Key Features

  • Dual Output Channels: The TPS62402DRCR provides two independent output channels with adjustable output voltages, which can be set by external resistors. This dual-channel capability allows for versatile power management schemes within a single device.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss during operation, thereby extending battery life and reducing heat generation.
  • Wide Input Voltage Range: The device operates with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Switching Frequency: The TPS62402DRCR allows users to select the switching frequency within a range of 400 kHz to 1.2 MHz, enabling a trade-off between efficiency and external component size.
  • Power Save Mode: At light load conditions, the device automatically enters Power Save Mode, which maintains high efficiency over a wide load range.
  • Thermal and Overcurrent Protection: The converter includes built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating and excessive current conditions.

Applications

The TPS62402DRCR is suitable for a broad array of applications, particularly where efficiency and battery life are critical. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communications Systems
  • Handheld Medical Devices
  • Power Banks

Package and Availability

The device is offered in a small 10-pin VSON package, identified by the DRC suffix, and is designed for space-constrained applications. The TPS62402DRCR is available for order and can be sourced through Texas Instruments' official distributors or their website, ensuring reliable delivery and authenticity.

With its combination of high efficiency, dual-output flexibility, and advanced power management features, the Texas Instruments TPS62402DRCR is a powerful solution for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9972 $54.8460
125+ $0.8182 $102.2750
190+ $0.7926 $150.5940
265+ $0.7671 $203.2815
340+ $0.7415 $252.1100
455+ $0.6648 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,955 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess