EN
  • EN
  • DE

TPS62420DRCRG4

Part No TPS62420DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25MHz 600mA/1000mA Dual Step Down Converter In Small 3x3mm QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 0.6V
Output Voltage MAX 6V
Output Current 600mA, 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272923-TPS62420DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Power Management, Audio
Family Name TPS62420
Introduction Date September 01, 2005
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62420DRCRG4 CAD Model

Description

Introducing the TPS62420DRCRG4 from Texas Instruments

The TPS62420DRCRG4 is a highly efficient, dual-output, step-down converter integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management chip is ideal for battery-powered and low-power applications, providing two independently regulated voltage rails with excellent power efficiency.

One of the standout features of the TPS62420DRCRG4 is its wide input voltage range from 2.5V to 6V, making it suitable for a variety of power sources including single-cell Li-Ion batteries, 3-cell NiMH or alkaline batteries, and regulated 5V supplies. The dual outputs can be adjusted from 0.6V to (VIN - 0.3V), which allows for great flexibility in powering different components of your electronic design.

The device employs an advanced 2.25MHz fixed-frequency, pulse-width modulation (PWM) step-down converter topology that minimizes the size of external components. This high switching frequency enables the use of small inductors and capacitors, resulting in a compact power solution that conserves board space without compromising performance.

Efficiency is a critical aspect of modern power management ICs, and the TPS62420DRCRG4 excels in this regard. It features up to 95% efficiency, which helps to extend battery life and reduce heat generation. Additionally, the device includes a power-save mode that maintains high efficiency over a wide load current range, making it particularly suitable for portable devices that require long battery life.

The TPS62420DRCRG4 also incorporates several protection features to ensure the safety and reliability of your electronic system. These include under-voltage lockout (UVLO), over-temperature protection, and a thermal shutdown mechanism. Moreover, the device is available in a small 3x3mm QFN package, which is RoHS compliant and suitable for automated assembly processes.

Whether you're designing a handheld device, portable media player, or any other power-sensitive application, the TPS62420DRCRG4 offers a versatile and efficient solution for your dual-output power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8082 $52.5330
135+ $0.7571 $102.2085
210+ $0.7315 $153.6150
295+ $0.6804 $200.7180
385+ $0.6548 $252.0980
480+ $0.6292 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,960 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess