EN
  • EN
  • DE

TPS62420DRCT

Part No TPS62420DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A/1A DL 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 600mA, 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055739-TPS62420DRCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian TPS62420DRCT CAD Model

Description

TPS62420DRCT - Dual, Adjustable, Step-Down Converter with Eco-mode™ by Texas Instruments

The TPS62420DRCT from Texas Instruments is a highly efficient dual, synchronous step-down DC-DC converter tailored for applications requiring a compact power solution with adjustable output voltages. This advanced power management integrated circuit (IC) is designed to cater to a wide range of products, including battery-powered devices, embedded systems, and portable electronics.

Key Features

  • Wide Input Voltage Range: The TPS62420DRCT operates with an input voltage range from 2.5V to 6V, making it versatile for various battery technologies and configurations.
  • Dual Output Channels: It provides two independent output channels with adjustable output voltages from 0.6V to (VIN - 0.3V), which can deliver up to 1A of continuous current each, suitable for powering multiple loads.
  • High Efficiency: With up to 95% efficiency, the device includes an Eco-mode™ feature that reduces quiescent current during light load operations, thereby extending battery life in portable applications.
  • Integrated FETs: The inclusion of low on-resistance MOSFETs minimizes the need for external components, simplifying design and reducing overall solution size.
  • Programmable Switching Frequency: The switching frequency is programmable from 400kHz to 1.2MHz, allowing designers to optimize performance for their specific application needs.
  • Power Save Mode: The power save mode enables the device to maintain high efficiency over a wide load current range.
  • Thermal and Over-current Protection: The TPS62420DRCT is equipped with thermal shutdown and over-current protection features to safeguard the device and the system under extreme conditions.

Applications

The TPS62420DRCT is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable and Battery-powered Equipment
  • Embedded Solutions
  • Point-of-Load Power Supplies

With its compact QFN package and exceptional power efficiency, the TPS62420DRCT is an excellent choice for designers looking to optimize power management in space-constrained applications while ensuring robust performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1954 $53.7930
105+ $0.9809 $102.9945
160+ $0.9502 $152.0320
220+ $0.9196 $202.3120
285+ $0.8889 $253.3365
380+ $0.7970 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess