EN
  • EN
  • DE

TPS62480RNCT

Part No TPS62480RNCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 16VQFN / Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.5V 6A 16-Pin VQFN-HR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 6A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-VFQFN
Manufacturer Package 16-VQFN (3x2.5)
Win Source Part Number 798076-TPS62480RNCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62480
Introduction Date October 06, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62480RNCT CAD Model

Description

Product Overview: TPS62480RNCT by Texas Instruments

The TPS62480RNCT is a high-efficiency, dual-channel, synchronous step-down converter integrated circuit (IC) manufactured by Texas Instruments (TI). This advanced power solution is designed to meet the power management needs of a wide range of applications, including portable devices, networking equipment, and embedded systems that require efficient voltage regulation and a compact footprint.

Key Features

  • Wide Input Voltage Range: The TPS62480RNCT operates with an input voltage range of 2.5V to 6V, making it suitable for systems powered by Li-Ion batteries or 5V input rails.
  • Dual-Channel Output: This IC provides two independent output channels with adjustable output voltages down to 0.6V, allowing for simultaneous powering of different components within a system.
  • High Efficiency: With up to 95% efficiency, the converter ensures minimal power loss during operation, contributing to extended battery life in portable applications.
  • Switching Frequency: The device features a 2.25MHz fixed switching frequency, which enables the use of small external components, reducing the overall solution size.
  • Power Save Mode: For improved efficiency at light loads, the TPS62480RNCT includes a power save mode that reduces switching losses.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the IC from damage due to excessive heat or current conditions.

Applications

The TPS62480RNCT is versatile and can be used in multiple applications that require efficient power conversion and a small solution size. Some typical applications include:

  • Smartphones, Tablets, and Portable Media Players
  • Wireless and DSL Modems
  • Portable and Battery-Powered Equipment
  • Point-of-Load Conversions in Networking and Storage Systems
  • Embedded Computing

Package and Quality

The TPS62480RNCT comes in a compact 16-pin QFN package and is characterized for operation over a junction temperature range of -40°C to 85°C. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the industry, providing reliable and consistent performance for critical applications.

With its combination of dual-channel flexibility, high efficiency, and compact design, the TPS62480RNCT from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8863 $53.1780
125+ $0.8303 $103.7875
190+ $0.8022 $152.4180
270+ $0.7461 $201.4470
350+ $0.7181 $251.3350
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,050 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess