The TPS62561DDCR from Texas Instruments is a highly efficient, synchronous step-down DC-DC converter that is designed to meet the power management requirements of battery-powered and low-power applications. With its compact size and high-performance capabilities, it is an ideal choice for a wide range of products including portable devices, wearable technology, and IoT devices.
Key Features
- High Efficiency: The TPS62561DDCR boasts a high efficiency that can reach up to 95%, which helps to extend battery life in portable applications.
- Input Voltage Range: This device supports an input voltage range from 2.25V to 5.5V, making it versatile for various battery technologies and configurations.
- Adjustable Output Voltage: The output voltage is adjustable from 0.9V to VIN, providing flexibility to power a wide range of components.
- Low Output Ripple: It features a low output voltage ripple, which is critical for powering noise-sensitive circuits such as RF and precision analog systems.
- Small Package Size: The TPS62561DDCR comes in a tiny 6-pin SOT-23 package, which is ideal for space-constrained applications.
- Power Save Mode: It includes a power save mode that reduces quiescent current during light load operations, further improving battery life.
Applications
The versatile nature of the TPS62561DDCR makes it suitable for a variety of applications, including:
- Smartphones and Tablets
- Wearable Devices
- Wireless Headsets and Earbuds
- Portable Gaming Devices
- IoT Devices
- Energy Harvesting Systems
Technical Specifications
| Parameter |
Value |
| Output Current |
Up to 500 mA |
| Switching Frequency |
Up to 1.5 MHz |
| Operating Temperature |
-40°C to 85°C |
With its combination of efficiency, flexibility, and small form factor, the TPS62561DDCR from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in compact and power-sensitive applications.