The TPS62732DRYT is a highly efficient, low-power step-down converter from Texas Instruments, designed for battery-powered and energy-harvesting applications. This compact device is part of TI's extensive range of power management integrated circuits, which are renowned for their reliability and performance.
Key Features
- High Efficiency: The TPS62732DRYT offers a high conversion efficiency, which is essential for prolonging battery life in portable devices.
- Ultra-Low Quiescent Current: With a quiescent current of typically 360 nA, this converter is optimized for use in power-sensitive applications, ensuring minimal drain on the battery when in standby mode.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.8V to 3.3V, allowing for flexibility in powering a wide range of devices.
- Power Save Mode: It includes a power save mode that reduces power consumption at light loads, further extending battery life.
Applications
The TPS62732DRYT is ideal for a variety of applications, including but not limited to:
- Wireless sensors and sensor networks
- Energy harvesting systems
- Wearable technology
- Smart meters
- Medical devices
- Internet of Things (IoT) devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.2V to 5.5V
Output Voltage Range
1.8V to 3.3V (adjustable)
Quiescent Current
360 nA (typical)
Package
6-pin SON
Operating Temperature Range
-40°C to +85°C
The TPS62732DRYT is available in a small 6-pin SON package, making it suitable for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range of -40°C to +85°C. For designers and engineers looking for a power-efficient solution, the TPS62732DRYT offers the perfect combination of performance, versatility, and compactness.