EN
  • EN
  • DE
  • IT

KRC405V-RTL/P

Part No KRC405V-RTL/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case SC70-3
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714731-KRC405V-RTL/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC405V-RTL/P CAD Model

Description

The KRC405V-RTL/P is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in high-voltage switching and amplifier applications, particularly within electronic ballast circuits and power supplies. This transistor offers a combination of high voltage capabilities and fast switching speeds.

Applications

  • Electronic ballasts
  • Switching power supplies
  • DC-DC converters
  • High-voltage inverters
  • Lighting systems

Features

  • High Collector-Emitter Voltage (VCEO): Designed to handle substantial voltage levels.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Low Saturation Voltage: Ensures efficient operation with reduced power dissipation.
  • High Current Gain (hFE): Provides significant amplification for efficient signal processing.
  • Epitaxial Planar Construction: Enhances reliability and performance characteristics.

Benefits

  • Efficient Power Conversion: Improves the overall efficiency of power supplies and converters.
  • Stable High-Voltage Operation: Ensures consistent performance in high-voltage environments.
  • Reduced Switching Losses: Minimizes heat generation and enhances system reliability.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Enhanced System Reliability: Provides a robust and dependable switching solution.

The KRC405V-RTL/P's key technical specifications include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It's important to refer to the datasheet for precise values to ensure proper application and avoid damage. The transistor’s fast switching speed is crucial for applications where high-frequency operation is required, such as in modern power supplies. The epitaxial planar construction contributes to the device's reliability and stability. Furthermore, its low saturation voltage helps to minimize power losses, increasing the overall efficiency of the circuit. This transistor is a suitable choice for designers looking for a robust and efficient solution for high-voltage switching and amplification.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess