EN
  • EN
  • DE
  • IT

74AUP1T34GF

Part No 74AUP1T34GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual supply translating buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131081-74AUP1T34GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1T34GF CAD Model

Description

The NXP 74AUP1T34GF is a high-performance, single-bit, unbuffered voltage level translator with automatic direction sensing and a power-off feature. This device is designed for use in applications requiring voltage level translation from one logic level to another, making it an ideal choice for multi-voltage systems. Here we explore the key features, benefits, and applications of the 74AUP1T34GF.

Key Features

  • Low-Voltage Operation: The 74AUP1T34GF operates at a very low voltage range of 0.8V to 3.6V on the A and B ports, which allows for interfacing with ultra-low voltage microprocessors and other digital systems.
  • High-Speed Performance: With a maximum propagation delay of only 3.7 ns, this device ensures high-speed data transmission, making it suitable for high-frequency applications.
  • Low Power Consumption: The device features an ultra-low static and dynamic power consumption, which is critical for power-sensitive applications.
  • Automatic Direction Sensing: The translator does not require a direction control signal, as it automatically senses the direction of data flow, simplifying design and reducing pin count.
  • Power-Off Protection: When the device is powered off, it provides isolation to the supported bus lines, ensuring that no damaging currents can flow into the device.
  • ESD Protection: It has robust ESD protection, which enhances the reliability and longevity of the device in harsh environments.

Applications

The 74AUP1T34GF is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile and handheld devices, where power efficiency is critical.
  • Interfacing between different logic levels within mixed-signal environments.
  • Level translation for buses in multi-voltage systems.
  • Translation between microcontrollers and peripherals or sensors that operate at different voltage levels.

Conclusion

The NXP 74AUP1T34GF is a compact, efficient, and reliable solution for voltage level translation. With its low-voltage operation, high-speed performance, and automatic direction sensing, it is well-suited for modern electronic systems that require seamless integration between components operating at different voltage levels. Its power-off feature and ESD protection further ensure that the device is safe and durable, making it a smart choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0755 $62.2650
70+ $1.7036 $119.2520
105+ $1.6505 $173.3025
145+ $1.5974 $231.6230
190+ $1.5442 $293.3980
255+ $1.3837 $352.8435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess