EN
  • EN
  • DE
  • IT

CDCE62OO5RGZR

Part No CDCE62OO5RGZR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709883-CDCE62OO5RGZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCE62OO5RGZR CAD Model

Description

Overview of Texas Instruments CDCE62005RGZR

The Texas Instruments CDCE62005RGZR is a high-performance, low-jitter clock generator and synthesizer that is designed to meet the demanding requirements of wireless infrastructure, telecommunications, and data communications equipment. This advanced device is capable of synthesizing up to five high-frequency clock outputs from a single low-frequency crystal or reference input.

Key Features

  • Multiple Outputs: The CDCE62005RGZR offers five configurable outputs that can generate frequencies ranging from 10 MHz to 1.5 GHz, making it an incredibly versatile component for a wide array of applications.
  • Low Jitter Performance: Engineered for applications that require high precision, this device boasts exceptionally low jitter, typically around 0.5 ps RMS, ensuring signal integrity and reliable performance.
  • Flexible Input Options: It accepts a variety of reference inputs including crystal, LVPECL, LVDS, or CML signals, providing designers with flexibility in system design.
  • Programmability: The device can be easily programmed via an I2C or SPI interface, allowing for on-the-fly adjustments and fine-tuning of output frequencies to match specific application requirements.

Applications

The CDCE62005RGZR is particularly suited for use in:

  • Wireless infrastructure (base stations, backhaul)
  • Networking equipment (routers, switches)
  • Test and measurement systems
  • High-speed data acquisition
  • Telecommunications equipment

Product Specifications

The device comes in a compact 48-VQFN package and operates over an industrial temperature range of -40°C to 85°C. It is designed for a 3.3V supply voltage, minimizing power consumption while maintaining its performance. The CDCE62005RGZR also features an integrated EEPROM that allows for the storage of user-defined configurations, providing ease of use and flexibility in application deployment.

With its high level of integration, performance, and programmability, the Texas Instruments CDCE62005RGZR clock generator and synthesizer is an ideal choice for system designers looking to optimize their clocking solutions and enhance overall system performance.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess