EN
  • EN
  • DE
  • IT

TH8056KDCA

Part No TH8056KDCA
Manufacturer Melexis Microelectronic Systems
Catalog Hard To Find
Description Enhanced Single Wire CAN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0837+
Reference case SOP-14
Manufacturer Melexis Microelectronic Systems
Manufacturer Homepage www.melexis.com
Win Source Part Number 712545-TH8056KDCA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH8056KDCA CAD Model

Description

The Melexis TH8056KDCA is a single-chip transceiver for automotive LIN (Local Interconnect Network) bus systems. This device is designed to meet the stringent requirements of automotive applications, providing reliable and robust communication between electronic control units (ECUs) within a vehicle. It integrates a LIN transceiver, voltage regulator, and wake-up functionality into a single package, simplifying system design and reducing component count.

Applications

  • Automotive body control modules: Used for controlling lights, wipers, and door locks.
  • Automotive sensor interfaces: Provides communication for temperature, pressure, and position sensors.
  • Automotive actuator control: Controls actuators such as motors, valves, and relays.
  • Automotive HVAC systems: Manages communication between HVAC components.
  • Industrial LIN bus systems: Suitable for various industrial applications requiring LIN communication.

Features

  • LIN 2.1, LIN 2.2, and SAE J2602 Compliant: Meets the latest LIN standards for automotive communication.
  • Integrated LIN Transceiver: Provides bidirectional communication over the LIN bus.
  • Integrated Voltage Regulator: Supplies power to the microcontroller and other components.
  • Wake-Up Functionality: Allows the ECU to be woken up via the LIN bus.
  • Low Power Consumption: Minimizes power consumption in standby mode.
  • Short Circuit Protection: Protects the device from damage due to short circuits on the LIN bus.
  • Overtemperature Protection: Prevents overheating and ensures the device operates within safe temperature limits.

Benefits

  • Simplified System Design: High integration reduces component count and simplifies circuit design.
  • Improved Reliability: Robust protection features enhance system reliability and prevent component failure.
  • Reduced Power Consumption: Low power consumption extends battery life in automotive applications.
  • Compliance with LIN Standards: Ensures compatibility with existing and future LIN bus systems.
  • Cost-Effective Solution: Provides a cost-effective solution for automotive LIN communication.

Additional Details

The TH8056KDCA operates from a supply voltage of 7V to 18V and supports a LIN bus voltage of up to 28V. The integrated voltage regulator provides a stable 5V output. The device features a low standby current, typically less than 10 μA. It also includes a built-in slope control to minimize electromagnetic emissions. The package is a standard SOIC (Small Outline Integrated Circuit) package, suitable for surface mount technology. The operating temperature range is typically -40°C to +125°C. The device also incorporates a watchdog timer to monitor the microcontroller's operation and prevent system lock-ups.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess