EN
  • EN
  • DE
  • IT

TPS78233DCQR

Part No TPS78233DCQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708107-TPS78233DCQR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78233DCQR CAD Model

Description

Product Overview: TPS78233DCQR by Texas Instruments

The TPS78233DCQR from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator that offers the benefits of low quiescent current, excellent line and load transient response, and tight output voltage regulation. This regulator is designed to deliver up to 150mA of output current while maintaining a low dropout voltage, making it ideal for battery-powered devices where extending operational life is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • Low Dropout: The low dropout feature ensures that the regulator maintains regulation even when the input voltage is very close to the output voltage, thus maximizing battery life.
  • High Accuracy: The output voltage accuracy is within ±2%, which is essential for sensitive electronic components that require a stable power supply.
  • Low Quiescent Current: With a typical quiescent current of only 1µA, the TPS78233DCQR is suitable for power-sensitive applications, such as portable and wearable technology.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive temperature and current conditions.
  • Stable with Low-ESR Capacitors: The LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, thereby improving transient response and noise performance.

Applications

The TPS78233DCQR is versatile and can be used in a multitude of applications that require a stable and efficient power supply. These include:

  • Battery-powered equipment
  • Portable media players
  • Handheld devices
  • Medical instruments
  • Wireless peripherals
  • Power management for microcontrollers

Package and Quality

The device comes in a compact SOT-223 package, which is suitable for space-constrained applications. It is also RoHS compliant and adheres to the high-quality standards set by Texas Instruments, ensuring reliability and performance.

With its combination of features, the TPS78233DCQR is an excellent choice for designers looking to optimize power consumption without sacrificing performance in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $5.9452
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $5.0147

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess