EN
  • EN
  • DE

TPS62750DSKT

Part No TPS62750DSKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV STEP-DWN FOR USB 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, USB
Voltage - Input 2.9 V to 6 V
Number of Outputs 1
Output Voltage 0.8 V to 5.1 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 1112458-TPS62750DSKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62750DSKT CAD Model

Description

The TPS62750DSKT is a highly efficient, synchronous step-down DC-DC converter from Texas Instruments, designed to cater to the power management needs of portable and battery-powered applications. This advanced power solution is capable of delivering up to 1A of continuous output current over a wide input voltage range of 2.9V to 6V, making it an ideal choice for single-cell lithium-ion or lithium-polymer battery-operated devices, as well as systems powered by three to four nickel-metal hydride or alkaline cells.

One of the key features of the TPS62750DSKT is its exceptional power efficiency, which is achieved through its innovative DCS-Control™ (Direct Control with Seamless transition into Power Save Mode) topology. This technology enables the converter to maintain high efficiency across a broad range of load conditions, from light loads to heavy operational demands. As a result, the TPS62750DSKT is highly effective in prolonging battery life and ensuring stable performance in portable devices.

The TPS62750DSKT also boasts a user-selectable forced PWM mode, which allows the device to operate with a fixed frequency pulse-width modulation, eliminating potential noise and interference at low output currents that can be critical in RF and sensitive analog applications. Additionally, the converter features a power-save mode that enhances efficiency at light loads, further extending battery life.

For design flexibility, the TPS62750DSKT includes an adjustable output voltage, which can be set from 1.2V to the input voltage minus the dropout voltage, using external resistors. This adaptability makes it suitable for a wide array of applications requiring different voltage levels. Moreover, the device is equipped with a range of protective features, including over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe and reliable operation under various conditions.

The TPS62750DSKT comes in a compact, 10-pin DSKT package, making it an excellent choice for space-constrained applications. The integration of this converter into a design simplifies the power management system, reduces the overall component count, and enhances the end product's performance and battery life. As a testament to its versatility and reliability, the TPS62750DSKT is widely used in portable electronics, such as smartphones, tablets, digital cameras, and other handheld devices.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1150 $50.7600
58+ $1.7354 $100.6532
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5727 $250.0593
213+ $1.4100 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,251 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess