EN
  • EN
  • DE

TPS62810QWRWYRQ1

Part No TPS62810QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6V 4A 2MM X 3MM QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 9-VFQFN
Case / Package 9-VQFN-HR (3x2)
Family Name TPS62810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53622-2, 296-53622-1, 296-53622-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900885-TPS62810QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62810QWRWYRQ1 CAD Model

Description

Product Overview: TPS62810QWRWYRQ1 from Texas Instruments

The TPS62810QWRWYRQ1 is a state-of-the-art, automotive-grade, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This highly efficient power management integrated circuit (PMIC) is designed to meet the rigorous demands of automotive applications, ensuring reliability and performance in a variety of systems.

Key Features

  • High Efficiency: The TPS62810QWRWYRQ1 boasts an exceptional efficiency rate, which reduces power loss and improves thermal management in sensitive automotive electronics.
  • Wide Input Voltage Range: With an input voltage range of 2.4V to 5.5V, this versatile converter can accommodate a broad spectrum of power supplies, making it suitable for diverse automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to Vin, allowing for a high degree of flexibility to meet the requirements of various downstream components.
  • Compact Package: The device is offered in a compact 2x2mm HotRod™ QFN package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Automotive Qualification: As a Q1 device, it is qualified for automotive applications, complying with the stringent AEC-Q100 standards for temperature and reliability.

Applications

The TPS62810QWRWYRQ1 is an excellent choice for powering automotive systems, including infotainment, advanced driver assistance systems (ADAS), body control modules, and other automotive subsystems that require a stable and efficient power supply.

Quality and Reliability

Reliability is paramount in automotive applications, and the TPS62810QWRWYRQ1 does not disappoint. It features over-temperature and over-current protection, ensuring the safety and longevity of both the converter and the systems it powers. Furthermore, the device's low quiescent current contributes to its overall energy efficiency, making it an environmentally friendly option for modern vehicles.

With its robust design and versatile performance characteristics, the TPS62810QWRWYRQ1 from Texas Instruments is an excellent choice for designers looking to integrate a reliable power solution into their automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5859 $55.5065
80+ $1.3012 $104.0960
120+ $1.2606 $151.2720
165+ $1.2199 $201.2835
215+ $1.1793 $253.5495
285+ $1.0573 $301.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,898 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess