EN
  • EN
  • DE

TPS62812QWRWYRQ1

Part No TPS62812QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS62812QWRWYRQ1 ORBEA  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS62812
Other Names 296-TPS62812QWRWYRQ1TR,296-TPS62812QWRWYRQ1DKR,296-TPS62812QWRWYRQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249684-TPS62812QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62812QWRWYRQ1 CAD Model

Description

The TPS62812QWRWYRQ1 from Texas Instruments is a high-efficiency, synchronous step-down converter tailored for the rigorous demands of automotive applications. This advanced power solution is ideal for providing stable and reliable voltage conversion in a wide range of in-vehicle systems.

Key Features:

  • Input Voltage Range: The device operates from an input voltage range of 2.4V to 5.5V, making it versatile for various automotive power rails.
  • Output Current Capability: It can deliver up to 1A of continuous output current, ensuring sufficient power for a multitude of electronic components.
  • High Efficiency: With its synchronous step-down converter design, the TPS62812QWRWYRQ1 offers high efficiency, which is crucial for reducing power loss and heat generation within automotive systems.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 0.6V to VIN, which provides design flexibility to match specific requirements of the target application.
  • Low Quiescent Current: The device boasts a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Performance: It is designed with excellent thermal performance in mind, ensuring reliable operation even in the high-temperature environments typical of automotive applications.
  • Quality and Reliability: As with all Texas Instruments products, this step-down converter is manufactured to meet high standards of quality and reliability, including AEC-Q100 qualification for automotive use.

Applications:

The TPS62812QWRWYRQ1 is suitable for a broad range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other automotive-related power systems that require efficient voltage conversion.

Package and Availability:

The device is offered in a compact, thermally enhanced package that is designed for space-constrained applications. It is available for order and can be sourced through Texas Instruments’ extensive distribution network.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1864 $50.2872
56+ $1.7940 $100.4640
87+ $1.7379 $151.1973
119+ $1.6819 $200.1461
154+ $1.6258 $250.3732
206+ $1.4576 $300.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess