EN
  • EN
  • DE

TPS62865RQYR

Part No TPS62865RQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.4-V TO 5.5-V INPUT, 4-A SYNCHR  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 4A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62865RQYRTR,296-TPS62865RQYRCT,296-TPS62865RQYRDKR
Standard Package 3,000
Win Source Part Number 978698-TPS62865RQYR
Ultra Librarian 3D Model Ultra Librarian TPS62865RQYR CAD Model

Description

Introducing the TPS62865RQYR from Texas Instruments

The TPS62865RQYR is a state-of-the-art, high-efficiency synchronous step-down converter brought to you by the renowned electronics manufacturer, Texas Instruments. This advanced power solution is designed to meet the rigorous demands of modern electronic devices, providing a reliable and efficient power supply for a wide range of applications.

With its impressive input voltage range of 2.4V to 5.5V, the TPS62865RQYR is ideal for systems powered by a variety of sources, including single-cell lithium-ion batteries, 3.3V or 5V input rails, and other standard power supplies. This flexibility makes it a versatile choice for designers working on portable electronics, IoT devices, and other power-sensitive applications.

The converter features a fixed frequency with selectable switching frequencies up to 2.5MHz, allowing for a compact solution with small external components. This high-frequency operation not only saves board space but also enables a fast transient response, ensuring stable performance even under dynamic load conditions.

Efficiency is key in power management, and the TPS62865RQYR excels in this area. It boasts high efficiency across a wide load range, thanks to its 1% output voltage accuracy in PWM mode. This accuracy ensures that your device operates consistently at the intended voltage, enhancing overall system reliability.

Moreover, the device includes a Power Save Mode, which maintains high efficiency during light load operations. This feature is crucial for battery-powered applications where extending operational life is paramount. The TPS62865RQYR also offers a slew of protective features, including over-temperature, over-current, and under-voltage lockout, safeguarding your system against common electrical faults.

Encased in a compact 2mm x 3mm VQFN package, the TPS62865RQYR is designed for space-constrained applications. Its small footprint, combined with the minimal number of external components required, makes it an excellent choice for sleek, modern electronic designs.

Whether you're designing the next generation of wearables, portable medical devices, or wireless sensors, the TPS62865RQYR from Texas Instruments is the reliable, efficient, and versatile power management solution your project needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2020 $50.6460
56+ $1.8068 $101.1808
86+ $1.7503 $150.5258
119+ $1.6938 $201.5622
153+ $1.6374 $250.5222
205+ $1.4680 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,968 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess