EN
  • EN
  • DE

TPS63027YFFR

Part No TPS63027YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 1V 2A 25DSBGA / High Current, High Efficiency Single Inductor Buck-Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Current - Output 2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 25-UFBGA, DSBGA
Supplier Device Package 25-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803099-TPS63027YFFR
Ultra Librarian 3D Model Ultra Librarian TPS63027YFFR CAD Model

Description

Product Overview: TPS63027YFFR by Texas Instruments

The TPS63027YFFR is a highly efficient, small form factor, integrated power management IC designed by Texas Instruments (TI) for a wide range of applications. This versatile device is capable of providing a stable power supply with its buck-boost voltage regulator feature, which allows it to maintain a consistent output voltage even when the input voltage varies above or below the output voltage.

The TPS63027YFFR operates over a wide input voltage range from 2.4V to 5.5V, making it suitable for systems powered by Li-Ion batteries or other power sources such as alkaline or NiMH batteries. This flexibility ensures that the device can adapt to various power requirements and maintain efficient operation, which is particularly beneficial for portable and battery-powered applications.

With its high-efficiency switch mode, the TPS63027YFFR can deliver up to 2A of continuous output current at a selectable fixed voltage output or an adjustable output voltage. This capability makes it an ideal choice for powering microcontrollers, sensors, and other sensitive electronic components that require a stable power supply. Additionally, the device features a Power Save Mode, which enhances efficiency at light loads, thereby extending battery life in portable devices.

The TPS63027YFFR is designed with protection features such as over-temperature and over-current protection, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions. The device also includes a power-good output that provides a real-time indication of the output voltage status, which is useful for power sequencing and monitoring purposes.

Packaged in a compact 2.00 mm × 2.00 mm 12-ball WCSP (YFF), the TPS63027YFFR minimizes the footprint on the PCB and is ideal for space-constrained applications. This small package, combined with a minimal number of external components required for operation, makes the TPS63027YFFR an excellent choice for designers looking to optimize their power management solutions without compromising on performance or space.

In summary, the TPS63027YFFR from Texas Instruments is a powerful, efficient, and versatile power management solution that meets the needs of modern electronic devices requiring high performance in a small package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5100 $52.8500
85+ $1.2390 $105.3150
125+ $1.2003 $150.0375
175+ $1.1616 $203.2800
225+ $1.1229 $252.6525
300+ $1.0067 $302.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess