EN
  • EN
  • DE

TPS63051RMWR

Part No TPS63051RMWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 500MA 12VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-VFQFN
Case / Package 12-VQFN-HR (2.5x2.5)
Family Name TPS63051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42650-1-ND, 296-42650-1, TPS63051RMWR-ND, 296-42650-2, 296-42650-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844290-TPS63051RMWR
Ultra Librarian 3D Model Ultra Librarian TPS63051RMWR CAD Model

Description

Product Overview: Texas Instruments TPS63051RMWR

The TPS63051RMWR is a high-efficiency, low quiescent current, buck-boost converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This versatile power management integrated circuit (PMIC) is capable of providing a stable output voltage from a wide input voltage range, making it an ideal choice for battery-powered applications where input voltage can vary significantly.

Key Features

  • Wide Input Voltage Range: The TPS63051RMWR operates from an input voltage range of 2.5V to 5.5V, accommodating various power sources such as single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 5.5V, allowing for flexibility in powering a wide array of devices.
  • High Efficiency: With up to 96% efficiency, this converter ensures minimal power loss during voltage conversion, extending battery life for portable applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 50µA, which is critical for battery-powered applications to minimize standby power consumption.
  • Power Save Mode: For light-load operations, the converter automatically enters a power save mode to maintain high efficiency across the entire load range.

Applications

The TPS63051RMWR is suitable for a variety of applications that require efficient power management across a wide input voltage range. Typical applications include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless power supplies
  • Energy harvesting systems

Package and Quality

TI's TPS63051RMWR comes in a compact VQFN-16 package, offering a space-saving solution without compromising on performance. The device also adheres to TI's rigorous quality standards, ensuring reliable operation in a range of environmental conditions.

Support and Resources

Designers can leverage TI's extensive support network, which includes technical documentation, reference designs, and the TI E2E™ support forums. These resources help streamline the design process and reduce time to market for products incorporating the TPS63051RMWR.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,690 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess