EN
  • EN
  • DE

TPS65053RGE

Part No TPS65053RGE
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGT 5CH W/3 LDO 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 378405-TPS65053RGE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65053RGE CAD Model

Description

Product Overview: TPS65053RGE by Texas Instruments

The TPS65053RGE is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This multifaceted device is specifically tailored to meet the power requirements of multi-core processor systems, offering a compact and efficient solution for a wide range of applications.

Key Features

  • Multiple Voltage Rails: The TPS65053RGE provides several regulated voltage rails through its integrated step-down converters and LDOs (Low Drop-Out regulators), ensuring that various components of the system receive clean and stable power.
  • High Efficiency: With its advanced switching regulators, this PMIC operates with high efficiency, which is essential for battery-powered devices, as it helps prolong battery life and reduce heat generation.
  • Flexible Power Sequencing: The device includes programmable power sequencing capabilities, allowing for customizable startup sequences that can be tailored to specific system requirements.
  • Compact Form Factor: Housed in a compact 24-pin QFN package (RGE), the TPS65053RGE saves valuable board space, which is critical in portable and space-constrained applications.
  • I2C Interface: An I2C-compatible serial interface is available for dynamic voltage scaling, enabling real-time adjustments to the voltage levels as per the system's performance needs.

Applications

The versatility of the TPS65053RGE makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Systems
  • Digital Cameras and Camcorders

Technical Specifications

The TPS65053RGE operates over a wide input voltage range and offers a combination of high-efficiency step-down converters and LDOs. Its thermal and over-current protection features ensure reliable operation under various conditions. The device is also designed to minimize external component count, which simplifies the design and reduces overall system cost.

Conclusion

The TPS65053RGE by Texas Instruments stands out as an exemplary solution for power management in modern electronic devices. Its integration of multiple power rails, high efficiency, and compact size, combined with the flexibility of programmable power sequencing and dynamic voltage scaling, make it an ideal choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7812 $51.6548
60+ $1.6685 $100.1100
94+ $1.6121 $151.5374
134+ $1.4994 $200.9196
174+ $1.4430 $251.0820
217+ $1.3867 $300.9139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,480 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess