EN
  • EN
  • DE

TPS65263-1QRHBTQ1

Part No TPS65263-1QRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG TRPL 32VQFN / Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 3
Voltage - Input (Min) 4V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.68V
Voltage - Output (Max) 6.3V
Current - Output 3A, 2A, 2A
Frequency - Switching 200kHz ~ 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS65263
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS65263-1QRHBTQ1-ND,296-TPS65263-1QRHBTQ1TR,296-TPS65263-1QRHBTQ1DKR,296-TPS65263-1QRHBTQ1CT
Standard Package 250
Win Source Part Number 1317566-TPS65263-1QRHBTQ1
Ultra Librarian 3D Model Ultra Librarian TPS65263-1QRHBTQ1 CAD Model

Description

Introducing the TPS65263-1QRHBTQ1 from Texas Instruments

The TPS65263-1QRHBTQ1 is a high-performance, triple synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliable and efficient power supply solutions.

Featuring three independent switching voltage regulators, the TPS65263-1QRHBTQ1 offers a wide input voltage range from 4.5V to 18V, making it highly adaptable to various power environments. The device is capable of delivering up to 2A of continuous output current for each channel, providing a versatile power distribution system for multi-rail powered electronics.

One of the key attributes of the TPS65263-1QRHBTQ1 is its high efficiency, which is achieved through its advanced synchronous step-down technology. This not only helps in reducing power losses but also minimizes the need for heat dissipation, thus enabling more compact and thermally efficient designs. The device also includes features such as adjustable switching frequency, allowing designers to optimize performance for their specific application needs.

The TPS65263-1QRHBTQ1 is designed with protection features that ensure the safety and longevity of the end application. These include over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout. The combination of these features provides a robust shield against a range of potential power-related issues, safeguarding both the PMIC and the system it powers.

Encased in a compact 32-pin VQFN package, the TPS65263-1QRHBTQ1 is designed for space-constrained environments. Its small footprint is particularly beneficial for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics, where space is at a premium.

In summary, the TPS65263-1QRHBTQ1 from Texas Instruments is a highly integrated, efficient, and reliable solution for powering complex electronic systems. With its robust design and comprehensive protection features, it stands out as an ideal choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2734 $55.6404
14+ $7.6090 $106.5260
21+ $7.3712 $154.7952
29+ $7.1334 $206.8686
37+ $6.8956 $255.1372
49+ $6.1823 $302.9327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess