EN
  • EN
  • DE
  • IT

TPS65265RHBR

Part No TPS65265RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL 32VQFN  /  Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 5A, 3A, 2A 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 17V
Current - Output 5A, 3A, 2A
Frequency - Switching 250kHz ~ 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS65265
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS65265RHBRCT,TPS65265RHBR-ND,296-TPS65265RHBRTR,296-TPS65265RHBRDKR
Standard Package 3,000
Win Source Part Number 1101040-TPS65265RHBR
Ultra Librarian 3D Model Ultra Librarian TPS65265RHBR CAD Model

Description

The TPS65265RHBR is a cutting-edge integrated circuit from Texas Instruments, designed to cater to the demanding power management requirements of modern electronic devices. This high-performance triple-output regulator offers a compact and efficient solution for a wide range of applications, including consumer electronics, networking equipment, and portable devices.

Key Features

  • Triple Synchronous Step-Down Converter: The TPS65265RHBR incorporates three high-efficiency, synchronous buck converters that provide precise voltage regulation and optimized power efficiency.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 18V, this device is versatile and can accommodate a variety of power sources, making it ideal for systems that operate on multiple battery chemistries or are subject to fluctuating power supplies.
  • Adjustable Output Voltage: Each buck converter can be independently programmed to deliver an output voltage that is tailored to the specific needs of the load, ensuring compatibility with a broad spectrum of ICs and devices.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs enhances the efficiency and reduces the external component count, thereby saving board space and simplifying the design process.
  • Thermal and Overcurrent Protection: The TPS65265RHBR features built-in thermal shutdown and overcurrent protection circuits, which safeguard the device and the system against adverse conditions.

Applications

  • Set-Top Boxes
  • Networking Equipment
  • Portable and Battery-Powered Devices
  • Digital TVs and Monitors
  • Consumer Electronics

Package and Availability

The TPS65265RHBR is offered in a compact 32-pin VQFN (RHB) package, providing a space-saving solution for densely packed PCBs. Texas Instruments ensures the availability of this product through their extensive distribution network, offering both samples and production quantities to meet the needs of your project.

Design Support

Texas Instruments provides comprehensive design support for the TPS65265RHBR, including detailed datasheets, application notes, and evaluation modules. Designers can also take advantage of TI's online tools and community forums for additional guidance and support throughout the development process.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.3123
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7839 $53.5170
70+ $1.4637 $102.4590
110+ $1.4180 $155.9800
150+ $1.3722 $205.8300
190+ $1.3265 $252.0350
255+ $1.1893 $303.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess