EN
  • EN
  • DE

TPS65279RHHR

Part No TPS65279RHHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A DL 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name TPS65279
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS65279RHHR-ND, -296-40891-1-ND, 296-40891-6, 296-40891-2, 296-40891-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937303-TPS65279RHHR
Ultra Librarian 3D Model Ultra Librarian TPS65279RHHR CAD Model

Description

The TPS65279RHHR is a versatile and highly integrated power management IC designed by Texas Instruments (TI) to cater to a wide array of applications. This advanced chip is engineered to deliver efficient power regulation, making it an ideal solution for systems requiring high performance and reliability.

Key Features

  • Integrated Solution: The TPS65279RHHR combines multiple power regulators in a single package, reducing the need for additional external components and simplifying the power supply design.
  • High Efficiency: With its state-of-the-art power conversion technology, this IC achieves high efficiency across a broad load range, contributing to energy savings and extended battery life in portable applications.
  • Versatility: The device supports a variety of input voltages and provides multiple output voltages, making it suitable for a wide range of power supply configurations.
  • Thermal Management: The TPS65279RHHR is designed with thermal shutdown protection to safeguard against overheating, ensuring system stability and longevity.
  • Robust Protection Features: It includes over-current, over-voltage, and under-voltage protection to maintain the integrity and safety of the power system.

Applications

The TPS65279RHHR's flexible design makes it an excellent choice for powering complex electronic systems, including:

  • Industrial and Automotive Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Enterprise Computing Solutions
  • Portable and Battery-Powered Devices

Technical Specifications

  • Package: VQFN (RHH)
  • Operating Temperature Range: -40°C to 150°C
  • Output Voltage Range: Configurable
  • Switching Frequency: Adjustable

With its compact footprint and advanced features, the TPS65279RHHR from Texas Instruments is a compelling choice for designers looking to optimize their power supply architecture while reducing the overall bill of materials.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2372 $50.8464
29+ $3.4767 $100.8243
45+ $3.3680 $151.5600
62+ $3.2594 $202.0828
80+ $3.1507 $252.0560
107+ $2.8248 $302.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,180 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess