EN
  • EN
  • DE

TPS65530ARSLR

Part No TPS65530ARSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC 8CH DC/DC CONV LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Digital Still Cameras
Voltage - Input 1.5 V to 5.5 V
Number of Outputs 8
Output Voltage Adjustable
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034518-TPS65530ARSLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65530ARSLR CAD Model

Description

Product Overview: TPS65530ARSLR by Texas Instruments

The TPS65530ARSLR is a high-performance, integrated power management IC developed by Texas Instruments (TI), designed to cater to a wide range of applications, particularly those requiring multiple power domains. This advanced solution from TI is well-suited for portable and battery-powered electronics where efficient power conversion and small form factor are critical.

Key Features

  • Multiple Output Voltages: The TPS65530ARSLR provides several regulated output voltages, enabling it to power various components in a system, such as microprocessors, memory, and peripheral devices.
  • High Efficiency: With an integrated synchronous step-down converter, the device ensures high power efficiency, which is essential for extending battery life in portable applications.
  • Adjustable Output: The output voltages are adjustable, allowing for greater flexibility in matching the power requirements of specific components within the system.
  • Low Quiescent Current: The quiescent current is minimized to reduce power consumption when the device is in a low-power state or standby mode.
  • Thermal Protection: The TPS65530ARSLR is equipped with thermal shutdown protection to safeguard the device and the system from overheating.

Applications

The versatility of the TPS65530ARSLR makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Portable Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65530ARSLR is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity. Engineers and designers can integrate this power management IC into their products with confidence, knowing it comes from a reputable brand with a track record of innovation and excellence in semiconductor technology.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4222 $57.1110
11+ $9.3721 $103.0931
17+ $9.0792 $154.3464
23+ $8.7864 $202.0872
30+ $8.4935 $254.8050
40+ $7.6148 $304.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,212 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess