EN
  • EN
  • DE

TPS65530ARSLRG4

Part No TPS65530ARSLRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description FULLY INTEGRATED 8-CHANNEL DC/DC CONVERTER FOR DIGITAL STILL CAMERAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273047-TPS65530ARSLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65530ARSLRG4 CAD Model

Description

The TPS65530ARSLRG4 is a highly integrated power management integrated circuit (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced PMIC is specifically tailored for portable devices that require multiple power rails, offering an efficient and compact solution for power management needs.

This versatile device integrates several key features that make it an excellent choice for powering complex systems. Among its functionalities are a high-efficiency step-up converter, multiple linear regulators, and a high-performance charge pump. These components work in synergy to provide stable and reliable power to various subsystems within electronic devices such as smartphones, tablets, and other portable multimedia gadgets.

Key Features:

  • High-Efficiency Step-Up Converter: The TPS65530ARSLRG4 boasts an integrated boost converter that can efficiently step up the input voltage to a higher voltage, necessary for driving components such as OLED displays or other high-voltage circuits.
  • Multiple Linear Regulators: With its onboard linear regulators, this PMIC delivers clean and stable low-voltage supplies, which are ideal for sensitive components such as analog circuits, microprocessors, and memory units.
  • High-Performance Charge Pump: The device includes a charge pump circuit that provides a regulated output, suitable for applications that require an inverted voltage rail or additional voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, the TPS65530ARSLRG4 helps to extend battery life in portable devices by minimizing quiescent current draw.
  • Compact Packaging: The device is available in a compact QFN package, which saves valuable board space and is well-suited for space-constrained applications.

The TPS65530ARSLRG4 is not just a power management solution but also a testament to Texas Instruments' commitment to innovation and quality. With its comprehensive integration and high efficiency, it stands as a key enabler for the next generation of portable electronics, ensuring that they are powered effectively and reliably.

Whether you are developing a cutting-edge portable device or looking to upgrade the power management system of an existing product, the TPS65530ARSLRG4 from Texas Instruments provides the performance and versatility required to meet the stringent demands of modern electronics.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1536 $52.6144
10+ $10.7927 $107.9270
15+ $10.4555 $156.8325
20+ $10.1182 $202.3640
26+ $9.7809 $254.3034
35+ $8.7691 $306.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess