EN
  • EN
  • DE

TPS65632AGRTER

Part No TPS65632AGRTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC AMOLED DISPLAY TRPL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Converter, AMOLED Display
Voltage - Input 2.9 V to 4.5 V
Number of Outputs 3
Output Voltage 4.6V, 7.7V, -1.4 V to -5.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1112618-TPS65632AGRTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65632AGRTER CAD Model

Description

The TPS65632AGRTER is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced device is optimized to provide a highly efficient power solution for a wide range of applications, particularly those requiring multiple output voltages, such as portable electronics, communication devices, and digital cameras.

With its compact QFN package, the TPS65632AGRTER is engineered to fit into space-constrained designs, offering a minimal footprint on the PCB without compromising performance. The device features multiple regulated outputs that are specifically tailored to power AMOLED displays, providing stable voltages for the display's source drivers, gate drivers, and logic circuitry.

Key features of the TPS65632AGRTER include its high efficiency and low noise performance, making it an ideal choice for battery-powered devices where power conservation is critical. The PMIC incorporates a synchronous step-up converter with a 4.5V to 5.5V input voltage range, which ensures consistent operation even with fluctuating battery levels. Additionally, it offers a programmable sequence for power rails, which is essential for the proper startup and shutdown of complex electronics.

Safety and reliability are paramount in the design of the TPS65632AGRTER, which includes over-voltage, under-voltage, and thermal protection features. These protections safeguard the device and the system it powers from electrical anomalies and overheating, thereby extending the lifespan of the product.

The TPS65632AGRTER also provides flexibility in design with its I2C-compatible interface, allowing for dynamic voltage scaling and enabling designers to fine-tune power settings according to the specific needs of their application. This level of control, combined with the device's high performance and compact size, makes the TPS65632AGRTER a versatile and reliable choice for cutting-edge electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8360 $53.7040
32+ $3.1475 $100.7200
50+ $3.0492 $152.4600
68+ $2.9508 $200.6544
88+ $2.8525 $251.0200
118+ $2.5574 $301.7732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess