EN
  • EN
  • DE

TPS65721RSNT

Part No TPS65721RSNT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU for Bluetooth Headsets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.3 V ~ 5.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (4x4)
Win Source Part Number 1273055-TPS65721RSNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65721
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65721RSNT CAD Model

Description

The TPS65721RSNT is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to the needs of compact and energy-efficient applications. This advanced chip is well-suited for portable and battery-powered devices, such as smartphones, tablets, and other handheld electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • Versatile Power Supply: The TPS65721RSNT offers a multi-channel configuration, including step-down converters and linear regulators, to provide a versatile power supply solution for various components within the system.
  • High Efficiency: Its step-down converters operate with high efficiency, which is essential for prolonging battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption during idle or standby modes, further extending battery life.
  • Programmable Voltage: Output voltage levels are programmable via I2C interface, allowing for dynamic voltage scaling and power optimization based on the system requirements.
  • Integrated Power Sequencing: Built-in power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order during startup.

Applications

The TPS65721RSNT is particularly beneficial for devices requiring multiple power domains. Its compact size and high integration level make it an excellent choice for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Digital Cameras
  • Wireless Communication Modules

Technical Specifications

The TPS65721RSNT is available in a compact WQFN package and is characterized by the following technical specifications:

  • Input Voltage Range: 2.5V to 6V
  • Multiple Output Channels: Includes both step-down converters and LDOs
  • I2C Compatible Interface
  • Thermal Shutdown Protection
  • Over Current Protection

With its comprehensive feature set and compact form factor, the TPS65721RSNT from Texas Instruments stands out as a robust power management solution for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6239 $50.7346
34+ $2.9734 $101.0956
53+ $2.8805 $152.6665
72+ $2.7876 $200.7072
93+ $2.6947 $250.6071
125+ $2.4159 $301.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,326 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess