EN
  • EN
  • DE

TPS65858ZQZR

Part No TPS65858ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 394790-TPS65858ZQZR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65858ZQZR CAD Model

Description

Product Overview: TPS65858ZQZR by Texas Instruments

The TPS65858ZQZR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This PMIC is designed to cater to a wide range of applications, particularly those requiring efficient power management and a compact form factor. It is an ideal choice for portable electronics, such as smartphones, tablets, and other battery-operated devices.

Key Features

  • Integrated Power Solution: The TPS65858ZQZR integrates multiple power solutions into a single chip, reducing the need for additional components on the PCB and simplifying the design process.
  • High Efficiency: With advanced power conversion technology, this PMIC ensures high efficiency across various load conditions, thereby extending battery life and improving overall device performance.
  • Programmable Voltage: The device offers programmable voltage settings that can be tailored to the needs of specific applications, giving designers the flexibility to optimize power delivery for each connected subsystem.
  • Thermal Management: The PMIC includes thermal management features to protect the device and the system from overheating, ensuring reliability and longevity.
  • Small Footprint: The TPS65858ZQZR comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the TPS65858ZQZR makes it an excellent choice for various applications that demand efficient power management. Some of the common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices

Quality and Reliability

As with all Texas Instruments products, the TPS65858ZQZR is manufactured to meet the highest quality and reliability standards. TI's commitment to excellence ensures that this PMIC delivers consistent performance and durability for the most demanding electronic systems.

Ordering Information

The TPS65858ZQZR is available for order through Texas Instruments' official distributors. Detailed technical documentation, including datasheets, application notes, and design resources, can be found on the TI website to assist in the integration of this PMIC into your next project.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1900 $50.2800
30+ $3.4380 $103.1400
46+ $3.3306 $153.2076
63+ $3.2231 $203.0553
81+ $3.1157 $252.3717
108+ $2.7934 $301.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess