EN
  • EN
  • DE
  • IT

TPS658600ZQZR

Part No TPS658600ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Current 870μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 055776-TPS658600ZQZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658600ZQZR CAD Model

Description

Introducing the TPS658600ZQZR from Texas Instruments

The TPS658600ZQZR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide range of applications that demand reliable and efficient power regulation. This advanced chip embodies the commitment of Texas Instruments to provide innovative solutions that enhance the performance and extend the battery life of portable devices.

At the heart of the TPS658600ZQZR lies a versatile set of features that make it an ideal choice for designers looking to optimize their power management systems. This PMIC integrates multiple voltage regulators, offering both step-up (boost) and step-down (buck) converters, which allows for precise voltage control for various components within a system. The inclusion of a linear regulator further expands its functionality, providing a stable output voltage for sensitive components.

One of the key advantages of the TPS658600ZQZR is its support for programmable voltage scaling. This enables the device to adjust power supply levels dynamically in response to the changing demands of the system, thereby improving overall power efficiency. The chip also includes an I2C interface, which provides a convenient means of communication with a microcontroller for status monitoring and control adjustments.

The TPS658600ZQZR is designed with a focus on safety and reliability. It incorporates a range of protection features, such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the system against potential damage caused by abnormal operating conditions. These protective measures ensure that the TPS658600ZQZR not only delivers high performance but also maintains system integrity over time.

Encased in a compact, low-profile package, the TPS658600ZQZR is suitable for space-constrained applications, making it a perfect fit for portable electronics such as smartphones, tablets, and wearable devices. Its efficient power management capabilities also make it an excellent choice for IoT devices and other applications where battery life is of paramount importance.

Overall, the TPS658600ZQZR from Texas Instruments represents a sophisticated solution for modern power management challenges, offering designers a powerful tool to create more efficient, reliable, and high-performing products.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2358 $60.7074
7+ $16.6038 $116.2266
10+ $16.0849 $160.8490
13+ $15.5660 $202.3580
17+ $15.0472 $255.8024
23+ $13.4906 $310.2838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess