EN
  • EN
  • DE
  • IT

DS2760AE-025/T&R

Part No DS2760AE-025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion 16-TSSOP
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DS2760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917427-DS2760AE-025/T&R
Ultra Librarian 3D Model Ultra Librarian DS2760AE-025/T&R CAD Model

Description

The DS2760AE-025/T&R from Maxim Integrated is a sophisticated high-precision battery monitor designed to cater to the needs of complex lithium-ion (Li+) batteries. This device offers an array of features that make it an essential component for battery management in portable devices, medical equipment, and other critical applications where battery health and efficiency are paramount.

Key Features:

  • High Accuracy: The DS2760AE-025/T&R boasts high-precision measurements of voltage, current, and temperature, ensuring that the battery's state of charge (SOC) is monitored with utmost accuracy.
  • Integrated A/D Converter: With an integrated analog-to-digital converter, the device provides seamless conversion of analog signals to digital data for easy processing and monitoring.
  • Temperature Measurement: The onboard temperature sensor allows for real-time monitoring of the battery's temperature, a critical factor in maintaining battery health and safety.
  • Current Accumulation: The device's current accumulator feature tracks the amount of charge entering and leaving the battery, providing valuable data for calculating remaining battery life and health.
  • Communication Interface: Equipped with a 1-Wire® interface, the DS2760AE-025/T&R enables communication with a host processor, facilitating easy integration into existing systems.

Applications:

  • Portable consumer electronics
  • Medical devices
  • Smart battery packs
  • Handheld instrumentation

The DS2760AE-025/T&R's advanced features provide designers and engineers with the tools required to create reliable, long-lasting battery-powered devices. Its precision monitoring capabilities ensure that users can maximize their battery's performance and lifespan, contributing to a more efficient and sustainable use of energy resources.

Maxim Integrated's commitment to quality is reflected in the DS2760AE-025/T&R, making it a top choice for those seeking a robust and accurate battery monitoring solution. With its comprehensive feature set and reliable performance, this battery monitor is set to be a valuable asset in any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2996 $69.1984
9+ $14.1938 $127.7442
13+ $13.7503 $178.7539
18+ $13.3068 $239.5224
23+ $12.8632 $295.8536
31+ $11.5327 $357.5137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess