EN
  • EN
  • DE

TPS658621DZQZR

Part No TPS658621DZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION PATT/PWR MGMT 120BGA / Advanced Power Management Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting Style SMD
Manufacturer Package 120-VFBGA
Supplier Device Package 120-BGA Microstar Junior (6x6)
Part Number Series TPS658621D
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810011-TPS658621DZQZR
Ultra Librarian 3D Model Ultra Librarian TPS658621DZQZR CAD Model

Description

Product Overview: TPS658621DZQZR by Texas Instruments

The TPS658621DZQZR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, specifically designed to cater to the demanding needs of modern portable and battery-powered electronics. This sophisticated component integrates multiple functionalities into a single package, streamlining the design of complex power systems and enhancing overall system reliability.

Key Features

  • Integrated Power Solution: The TPS658621DZQZR combines various power control elements, including DC-DC converters, LDO regulators, and a battery charger, to provide a comprehensive power management solution.
  • High Efficiency: With its advanced switching regulators, this PMIC ensures high power efficiency, which is crucial for extending battery life in portable devices.
  • Programmable Voltage Settings: The device offers programmable voltage settings that allow designers to fine-tune power levels to match specific system requirements.
  • Smart Battery Management: It includes smart battery management features that optimize charging cycles and help maintain battery health over time.
  • Compact Footprint: The TPS658621DZQZR is available in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the TPS658621DZQZR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Units
  • Medical Devices

Technical Specifications

The PMIC is built with advanced process technology that provides excellent performance and reliability. It operates over a broad voltage range and has multiple power-saving modes to reduce power consumption when devices are idle or in standby.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS658621DZQZR is backed by TI's rigorous testing and quality assurance processes, ensuring that it meets the high standards expected by the industry. Additionally, designers and engineers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their product designs.

With its robust feature set and Texas Instruments' reputation for quality, the TPS658621DZQZR is an excellent choice for designers looking to incorporate efficient and reliable power management into their next-generation electronic products.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess