EN
  • EN
  • DE

TPS658623ZQZT

Part No TPS658623ZQZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 120BGA / Power Management Unit to 120-Pin BGA MICROSTAR JUNIOR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 120-VFBGA
Manufacturer Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 798133-TPS658623ZQZT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS658623
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TPS658623ZQZT CAD Model

Description

The TPS658623ZQZT is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide array of applications requiring efficient power regulation and management. This PMIC is an embodiment of precision engineering, integrating multiple functionalities into a single compact package, thereby streamlining the design process for electronic systems and enhancing their performance.

Key Features

  • Integrated Power Solution: The TPS658623ZQZT combines various power control blocks, including DC/DC converters, LDOs, and a battery management system, to provide a comprehensive power management solution.
  • High Efficiency: With advanced switching regulators, this PMIC ensures high efficiency across a wide load range, making it ideal for battery-powered applications where energy conservation is crucial.
  • Programmable Voltage Regulation: The device offers programmable voltage settings through its I2C interface, allowing precise control over power supply parameters to meet the specific needs of the application.
  • Compact Footprint: The TPS658623ZQZT's QFN package is designed for a minimal footprint on the PCB, providing a space-saving solution without compromising on performance.

Applications

The versatility of the TPS658623ZQZT makes it suitable for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Medical Monitoring Equipment

Reliability and Safety

Reliability is at the heart of the TPS658623ZQZT's design. Texas Instruments has integrated multiple safety features into this PMIC to ensure protection against over-voltage, under-voltage, over-temperature, and over-current conditions. These protective measures not only safeguard the system but also extend the lifespan of the end product.

Conclusion

In summary, the TPS658623ZQZT from Texas Instruments is a sophisticated power management solution that brings together efficiency, flexibility, and reliability. Its integration of multiple power control functionalities into a single package makes it an excellent choice for designers looking to optimize their power architecture while conserving board space and enhancing overall system performance.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess