EN
  • EN
  • DE

TPS65950BZXN

Part No TPS65950BZXN
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management/Audio Codec Silicon Revision 1.0 | IC PWR MGMT W/11 LDO REG 209BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications Mobile/OMAP
Supply Voltage (V) 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 209-VFBGA
Supplier Device Package 209-NFBGA
Family Part Number TPS65950
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1273088-TPS65950BZXN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65950BZXN CAD Model

Description

The TPS65950BZXN is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This versatile chip offers a comprehensive solution for power supply management and audio functionalities in a single package, streamlining design and reducing the overall footprint on the PCB.

Key Features:

  • Multiple Power Rails: The TPS65950BZXN provides several regulated power rails with high efficiency and low quiescent current, suitable for powering the core, memory, I/O, and peripheral functions of modern microprocessors and applications processors.
  • Advanced Power Sequencing: It features programmable voltage scaling and power sequencing, allowing for optimized power management and battery life.
  • Audio Codec: The device includes an integrated audio codec with multiple audio interfaces, supporting high-quality sound playback and recording, which is essential for multimedia applications.
  • Interface Support: It supports a variety of interfaces such as I2C, SPI, and UART, enabling communication with other components in the system.
  • Battery Management: With an integrated battery charger and management system, the TPS65950BZXN ensures efficient charging and monitoring of the battery, enhancing the device's operational time and longevity.

Applications:

The TPS65950BZXN is ideal for a range of applications that require efficient power management, high-quality audio, and reliable battery charging. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications:

  • Integrated Power Management with 17 outputs
  • High-Performance Audio Codec with 2 DACs and 3 ADCs
  • Programmable SmartReflex™ Compliant Class-G Architecture
  • Support for Li-Ion and Li-Polymer Batteries
  • Package: NFBGA-209

With the TPS65950BZXN, Texas Instruments continues its legacy of providing innovative, high-performance solutions for power management challenges in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2021 $59.2021
3+ $48.5761 $145.7283
4+ $47.0581 $188.2324
5+ $45.5401 $227.7005
6+ $44.0221 $264.1326
8+ $39.4681 $315.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess