EN
  • EN
  • DE

TPS65950BZXNR

Part No TPS65950BZXNR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/LDO REG 209BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Mobile/OMAP
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 209-NFBGA
Win Source Part Number 136118-TPS65950BZXNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TPS65950BZXNR CAD Model

Description

Introducing the TPS65950BZXNR from Texas Instruments

The TPS65950BZXNR is a highly integrated power management and audio codec IC designed by Texas Instruments to cater to the demanding needs of mobile and portable devices. This advanced chip is engineered to provide a comprehensive power management solution, combining power-efficient operation with a rich set of features to enhance device performance and user experience.

At the heart of the TPS65950BZXNR lies a multi-channel audio codec that delivers high-quality sound reproduction and recording capabilities. It supports multiple audio interfaces, making it highly versatile for a range of applications, from smartphones and tablets to digital cameras and portable media players. The codec's flexibility allows manufacturers to design products that can deliver crisp, clear audio for both playback and voice communications.

Power management is a critical aspect of modern electronic devices, and the TPS65950BZXNR excels in this domain. It integrates several DC/DC converters, LDO regulators, and an efficient battery management system. This ensures stable power supply to various subsystems while optimizing battery life. The device's smart power sequencing minimizes power-up and power-down times, which is essential for quick-start devices and power-saving modes.

The TPS65950BZXNR also features a range of built-in protection circuits, such as overvoltage, undervoltage, and thermal shutdown, to safeguard the device and the end-user product from electrical mishaps. Its programmable voltage settings enable fine-tuning for specific system requirements, offering designers the flexibility to adapt the power scheme to their particular application needs.

Communication with the host processor is achieved through a standard I2C interface, allowing for easy integration into existing designs. The TPS65950BZXNR's compact package and minimal external component requirement make it an ideal choice for space-constrained applications, ensuring a clean and efficient layout.

In summary, the TPS65950BZXNR from Texas Instruments is a powerful, all-in-one solution for power management and audio processing. Its robust design, coupled with advanced features, makes it an indispensable component for the next generation of portable devices, offering both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5202 $52.8030
35+ $2.8884 $101.0940
54+ $2.7982 $151.1028
74+ $2.7079 $200.3846
96+ $2.6176 $251.2896
128+ $2.3468 $300.3904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess